TE Connectivity 958G
- 收藏
- 对比
添加到询价列表
958G详情
TE Connectivity 958G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
958G拓展信息
779-2151
TE Connectivity
QC6-290-4
TE Connectivity
991984-000
TE Connectivity
PA105
TE Connectivity
M15570-16
TE Connectivity
1406504-7
TE Connectivity
L26521211000
TE Connectivity
L26521111000
TE Connectivity
1803180-3
TE Connectivity
EG9804-000
TE Connectivity








哦! 它是空的。