TE Connectivity 95H1-17-14-1-C-CC
- 收藏
- 对比
95H1-17-14-1-C-CC
2460-95H1-17-14-1-C-CC
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Backshells 95H1-17-14-1-C-CC
1最小包装量--
95H1-17-14-1-C-CC详情
TE Connectivity 95H1-17-14-1-C-CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
17
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Part # Aliases
AAG5373-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
EMI/RFI Shielded Backshell
安装角
Straight
产品类别
圆形MIL规格后壳
95H1-17-14-1-C-CC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。