TE Connectivity 95H1-21-06-1-B
- 收藏
- 对比
95H1-21-06-1-B
2460-95H1-21-06-1-B
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Backshells 95H1-21-06-1-B
1最小包装量--
95H1-21-06-1-B详情
TE Connectivity 95H1-21-06-1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Brand
TE Connectivity / Raychem
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Mating Style
Threaded
MIL Type
MIL-DTL-38999 III, IV
RoHS
N
Shell Sizes
21
Shell Style#
Straight
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Cadmium
产品
EMI/RFI Shielded Backshell
安装角
Straight
产品类别
圆形MIL规格后壳
95H1-21-06-1-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。