TE Connectivity 961055-000
- 收藏
- 对比
961055-000
2460-961055-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 10
1最小包装量--
961055-000详情
TE Connectivity 961055-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
IC Socket Adapters
For Use With
Cables
RoHS
Non-Compliant
类型
PGA Sockets Adapters
螺距
2.54mm Pitch
产品类别
PGA Sockets Adapters
961055-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。