TE Connectivity 963827-3
- 收藏
- 对比
963827-3
2460-963827-3
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 17 – 13 AWG Wire Size, 1.03 – 2.62 mm² Wire Size, Mating Tab Width .375 in [9.53 mm], Straight, FASTIN-FASTON 375
1最小包装量--
963827-3详情
TE Connectivity 963827-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
963827-3
TE Internal Description
FF STECKHUELSE 9,5
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
17 – 13
Wire Sizeu2009(mm²)
1.03 – 2.62
Mating Tab Widthu2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Mating Tab Thicknessu2009
1u2009mmu2009[u2009.039u2009inu2009]
963827-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。