TE Connectivity 963903-2
- 收藏
- 对比
963903-2详情
TE Connectivity 963903-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
963903-2
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.72
Manufacturer Series
963903
ECCN 代码
EAR99
HTS代码
8536.90.40.00
端子和接线板类型
标签终端
导线截面
0.5 mm2
终端性别
MALE
达到SVHC
compliant
963903-2拓展信息








哦! 它是空的。