TE Connectivity 963922-1
- 收藏
- 对比
963922-1
2460-963922-1
端子 - 电线接头连接器
--
大陆
立即发货

Splice Terminal 13.5-17AWG Pre-Tin Strip
1最小包装量--
963922-1详情
TE Connectivity 963922-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper Alloy
Wire Size
13.5, 17 AWG
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
类型
接线端子
子类别
Terminals
镀层
Pre-Tin
产品类别
Terminals
产品
Splices
产品类别
Terminals
963922-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。