TE Connectivity 963951-1
- 收藏
- 对比
963951-1
2460-963951-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Tab, 20 – 17 AWG Wire Size, .51 – 1.03 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, FASTIN-FASTON 250
1最小包装量--
963951-1详情
TE Connectivity 963951-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wire Sizeu2009(mm²)
.51 – 1.03
Wire Sizeu2009(AWG)
20 – 17
Quick Disconnect Terminal Typeu2009
Tab
TE Internal Description
FF 250 TAB 0.5-1MM2 0.38X33.5 PHBR
TE Internal #
963951-1
963951-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。