TE Connectivity 964201-1(MOUSERREEL)
- 收藏
- 对比
964201-1(MOUSERREEL)
2460-964201-1(MOUSERREEL)
连接器,连接线
--
大陆
立即发货

964201-1(MOUSERREEL) datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
--最小包装量--
964201-1(MOUSERREEL)详情
TE Connectivity 964201-1(MOUSERREEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
Part # Aliases
964201-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Reel
定位的数量
-
性别
Receptacle (Female)
子类别
汽车连接器
螺距
-
终端样式
Crimp
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
964201-1(MOUSERREEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。