TE Connectivity 964328-1 (MOUSER REEL)
- 收藏
- 对比
964328-1 (MOUSER REEL)
2460-964328-1 (MOUSER REEL)
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors STD-POW-TIM KONTAKT Reel of 1000
1最小包装量--
964328-1 (MOUSER REEL)详情
TE Connectivity 964328-1 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper
Part # Aliases
964328-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Reel
性别
Receptacle (Female)
子类别
汽车连接器
额定电流
10 A
终端样式
Crimp
产品类别
汽车连接器
产品
Terminals
安装角
Straight
产品类别
汽车连接器
964328-1 (MOUSER REEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。