TE Connectivity 964440-1
- 收藏
- 对比
964440-1
2460-964440-1
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, 20 Position, 7 Row, Crastin SK642FR, Plug, Pin, Wire & Cable, Cable Mount (Free-Hanging)
1最小包装量--
964440-1详情
TE Connectivity 964440-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
Plug
Housing Materialu2009
Crastin SK642FR
Number of Rowsu2009
7
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Wire
TE Internal Description
STIFT-GEH MIX 20P
TE Internal #
964440-1
964440-1拓展信息

















哦! 它是空的。