TE Connectivity 965839-1
- 收藏
- 对比
965839-1详情
TE Connectivity 965839-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
Cable
Manufacturer Part Number
965839-1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Contact Materials
Copper
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Brand
TE Connectivity / AMP
终端
Crimp
连接器类型
Pin
性别
Male
子类别
Circular Connectors
方向
Straight
Reach合规守则
compliant
弱电
Compliant
连接器支持类型
连接器附件
可密封
有
绝缘直径
6 mm
产品类别
标准圆形触头
产品类别
标准圆形触头
965839-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。