TE Connectivity 966066-4
- 收藏
- 对比
966066-4
2460-966066-4
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, 22 AWG Wire Size, .3 – .4 mm² Wire Size, 642.4 CMA Wire Size, .078 in [2 mm] Barrel Inside Diameter, Closed
1最小包装量--
966066-4详情
TE Connectivity 966066-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(CMA)
642.4
Wire Sizeu2009(mm²)
.3 – .4
Wire Sizeu2009(AWG)
22
Accepts Wire Insulation Diameter Rangeu2009
1.9u2009mmu2009[u2009.07u2009inu2009]
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
TE Internal Description
ADERENDHUELSE L TK
TE Internal #
966066-4
966066-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。