TE Connectivity 969958-000
- 收藏
- 对比
969958-000
2460-969958-000
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
1最小包装量--
969958-000详情
TE Connectivity 969958-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Minimum Cable Diameter
1.9
包装
Strip
电缆直径
2.65(mm)
图例
P
图例颜色
BLACK
标记颜色
WHITE
969958-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。