TE Connectivity 9776534001
- 收藏
- 对比
9776534001
2460-9776534001
热缩管
--
大陆
立即发货

9776534001 datasheet pdf and Heat Shrink Tubing product details from TE Connectivity stock available at utmel
1最小包装量--
9776534001详情
TE Connectivity 9776534001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-40C to 135C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
8
Inside Diameter Before Shrinking
24
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
TE Connectivity
Brand
TE Connectivity
类型
TUBING
颜色
Clear
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
收缩率
3:1
9776534001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。