TE Connectivity 980351-000
- 收藏
- 对比
980351-000详情
TE Connectivity 980351-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
980351-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
980351
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
compliant
980351-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。