TE Connectivity 98-22002
- 收藏
- 对比
98-22002
2460-98-22002
射频屏蔽
--
大陆
立即发货

EMI Gaskets, Sheets, Absorbers & Shielding O-Ring SNG 38999 Shell 8
1最小包装量--
98-22002详情
TE Connectivity 98-22002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Silicone Nickel Graphite
RoHS
Details
Brand
TE Connectivity / Kemtron
Manufacturer
TE Connectivity
Part # Aliases
2430094-1
Factory Pack QuantityFactory Pack Quantity
10
包装
Bulk
类型
Shielding Fabric Gaskets & Tape
子类别
EMI/RFI
产品类别
EMI Gaskets, Sheets & Absorbers
产品
Gaskets
产品类别
EMI Gaskets, Sheets, Absorbers & Shielding
器件厚度
1.8 mm
98-22002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。