TE Connectivity 98-22022
- 收藏
- 对比
98-22022
2460-98-22022
射频屏蔽
--
大陆
立即发货

EMI Gaskets, Sheets, Absorbers & Shielding O-Ring FNG 38999 Shell 25
1最小包装量--
98-22022详情
TE Connectivity 98-22022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fluorosilicone Nickel Graphite
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
2430114-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Kemtron
RoHS
Details
包装
Bulk
类型
Shielding Fabric Gaskets & Tape
子类别
EMI/RFI
产品类别
EMI Gaskets, Sheets & Absorbers
产品
Gaskets
产品类别
EMI Gaskets, Sheets, Absorbers & Shielding
器件厚度
2.6 mm
98-22022拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。