TE Connectivity 98-22023
- 收藏
- 对比
98-22023
2460-98-22023
射频屏蔽
--
大陆
立即发货

EMI Jam Nut Seal, Silver Plated Aluminum (Ag/Al) Filler, .071 in [1.8 mm] Thick, Volume Resistivity (Max) .008 Ω.cm, Kemtron 98 Series
1最小包装量--
98-22023详情
TE Connectivity 98-22023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Silicone Silver Aluminum
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
2430115-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Kemtron
RoHS
Details
包装
Bulk
类型
Shielding Fabric Gaskets & Tape
子类别
EMI/RFI
产品类别
EMI Gaskets, Sheets & Absorbers
产品
Gaskets
产品类别
EMI Gaskets, Sheets, Absorbers & Shielding
器件厚度
1.8 mm
98-22023拓展信息








哦! 它是空的。