TE Connectivity 983-0KE-PR 20
- 收藏
- 对比
983-0KE-PR 20
2460-983-0KE-PR 20
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Panel Mount, Passivated Stainless Steel Firewall, Stainless Steel, Size 20, DEUTSCH 983 Series
1最小包装量--
983-0KE-PR 20详情
TE Connectivity 983-0KE-PR 20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000007154
TE Internal Description
983-0KE-PR 20
Mil-Spec
EN2997KE520
Sealableu2009
有
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
钝化不锈钢防火墙
Shell Base Materialu2009
不锈钢
Circular Connector Shell Sizeu2009
20
983-0KE-PR 20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。