TE Connectivity 983-0S 20-25 PN
- 收藏
- 对比
983-0S 20-25 PN
2460-983-0S 20-25 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 25 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH 983 Series
1最小包装量--
983-0S 20-25 PN详情
TE Connectivity 983-0S 20-25 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Mil-Spec
EN2997S02025MN
TE Internal Description
983-0S 20-25 PN
TE Internal #
ZPF000000000033384
Number of Positionsu2009
25
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5, 23
983-0S 20-25 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。