TE Connectivity 983-3KE-C 22
- 收藏
- 对比
983-3KE-C 22
2460-983-3KE-C 22
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Passivated Stainless Steel Firewall, Stainless Steel, Size 22, DEUTSCH 983 Series
1最小包装量--
983-3KE-C 22详情
TE Connectivity 983-3KE-C 22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000008047 ZPF000000000008047
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
MIL Type
MIL-DTL-83723
For Use With
983
系列
983
类型
保护盖
子类别
Circular Connectors
产品类别
标准圆形连接器
产品
Accessories
产品类别
标准圆形连接器
983-3KE-C 22拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。