TE Connectivity 983-3KE-N 08
- 收藏
- 对比
983-3KE-N 08
2460-983-3KE-N 08
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Passivated Stainless Steel Firewall, Stainless Steel, Size 08, DEUTSCH 983 Series
1最小包装量--
983-3KE-N 08详情
TE Connectivity 983-3KE-N 08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000008049
TE Internal Description
983-3KE-N 08
Sealableu2009
有
Shell Plating Materialu2009
钝化不锈钢防火墙
Shell Base Materialu2009
不锈钢
Circular Connector Shell Sizeu2009
08
Mating Alignment Typeu2009
Uncoded
983-3KE-N 08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。