TE Connectivity 9836K10-05S6L
- 收藏
- 对比
9836K10-05S6L
2460-9836K10-05S6L
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Device, 5 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, DEUTSCH 983 Series
1最小包装量--
9836K10-05S6L详情
TE Connectivity 9836K10-05S6L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Manufacturer Series
9836
Risk Rank
5.19
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Manufacturer Part Number
9836K10-05S6L
Contact Finish Mating
GOLD
Shell Sizes
10
JESD-609代码
e4
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-83723
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
5
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD
9836K10-05S6L拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。