TE Connectivity 983-6KE12-12PN-L
- 收藏
- 对比
983-6KE12-12PN-L
2460-983-6KE12-12PN-L
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 12 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, DEUTSCH 983 Series
1最小包装量--
983-6KE12-12PN-L详情
TE Connectivity 983-6KE12-12PN-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Shell Sizes
12
Contact Finish Mating
GOLD
Manufacturer Part Number
9836KE12-12PNL
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.19
Manufacturer Series
9836
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-83723
HTS代码
8536.69.40.20
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
12
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD
产品类别
军规圆形连接器
产品类别
军规圆形连接器
983-6KE12-12PN-L拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。