TE Connectivity 983-6R 16-24 SN-L
- 收藏
- 对比
983-6R 16-24 SN-L
2460-983-6R 16-24 SN-L
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 24 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH 983 Series
1最小包装量--
983-6R 16-24 SN-L详情
TE Connectivity 983-6R 16-24 SN-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
24
Connector Systemu2009
Wire-to-Panel
Mil-Spec
EN2997R61624BN
TE Internal Description
983-6R 16-24 SN-L
TE Internal #
ZPF000000000008353
983-6R 16-24 SN-L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。