TE Connectivity 985526-4
- 收藏
- 对比
985526-4
2460-985526-4
无类别的
--
大陆
立即发货

Standoffs & Spacers STANDOFF, FEMALE, ROUND
1最小包装量--
985526-4详情
TE Connectivity 985526-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
500
Country of Origin
CN
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Package
Bulk
Base Product Number
985526
厂商
TE Application Tooling
Product Status
活跃
系列
*
类型
Accessories
性别
Female
子类别
Hardware
产品类别
Standoffs, Spacers & Supports
产品
Standoffs
产品类别
Standoffs & Spacers
宽度(毫米/mm)
15.9 mm
985526-4拓展信息







哦! 它是空的。