TE Connectivity 9-927742-7
- 收藏
- 对比
9-927742-7
2460-9-927742-7
套管 - 音频连接器
--
大陆
立即发货

9-927742-7 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
9-927742-7详情
TE Connectivity 9-927742-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Nylon
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
终端
Crimp
连接器类型
Receptacle
行数
1
螺距
5 mm
配套固定装置
With
9-927742-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。