TE Connectivity 99M0111-12-3
- 收藏
- 对比
99M0111-12-3
2460-99M0111-12-3
单芯电缆(连接线)
--
大陆
立即发货

Hook Up Wire, Spec 99M, 600V Voltage Rating, Tin-Plated Copper, 12 AWG Wire Size, 3.31 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
99M0111-12-3详情
TE Connectivity 99M0111-12-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
99M0111-12-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。