TE Connectivity 99M0111-12-54
- 收藏
- 对比
99M0111-12-54
2460-99M0111-12-54
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 99M0111 / Spec 99M, 600V Voltage Rating, Tin-Plated Copper, 12 AWG Wire Size, 3.31 mm² Wire Size
1最小包装量--
99M0111-12-54详情
TE Connectivity 99M0111-12-54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
12
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 99M, Spec 99M0111
TE Internal Description
99M0111-12-54
TE Internal #
2708813001
Alias #
6-1192006-5
99M0111-12-54拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。