TE Connectivity 99M0111-12-6
- 收藏
- 对比
99M0111-12-6
2460-99M0111-12-6
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 99M, 600V Voltage Rating, Tin-Plated Copper, 12 AWG Wire Size, 3.31 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
99M0111-12-6详情
TE Connectivity 99M0111-12-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9040813001
TE Internal Description
99M0111-12-6
Alias #
7-1197025-9
Cable Typeu2009
Spec 99M
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
12
99M0111-12-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。