TE Connectivity 99M0111-14-96
- 收藏
- 对比
99M0111-14-96
2460-99M0111-14-96
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 99M, 750VAC Voltage Rating, Tin Plated Copper, Operating Temperature Range -55 – 120 °C
1最小包装量--
99M0111-14-96详情
TE Connectivity 99M0111-14-96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CQ89093001
TE Internal Description
99M0111-14-96
Cable Typeu2009
Spec 99M
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Voltage Ratingu2009(VAC)
750
Conductor Materialu2009
镀锡铜
Operating Temperature Rangeu2009(°C)
-55 – 120
99M0111-14-96拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。