TE Connectivity 99M0111-18-3
- 收藏
- 对比
99M0111-18-3
2460-99M0111-18-3
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 99M, 600V Voltage Rating, Tin-Plated Copper, 18 AWG Wire Size, .82 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
99M0111-18-3详情
TE Connectivity 99M0111-18-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9926893001
TE Internal Description
99M0111-18-3
Alias #
5-1197678-8
Cable Typeu2009
Spec 99M
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
18
99M0111-18-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。