TE Connectivity 99M0111-20-54
- 收藏
- 对比
99M0111-20-54
2460-99M0111-20-54
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 99M / Spec 99M0111, 600V Voltage Rating, Tin-Plated Copper, 20 AWG Wire Size, .52 mm² Wire Size
1最小包装量--
99M0111-20-54详情
TE Connectivity 99M0111-20-54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1157553001
TE Internal Description
99M0111-20-54
Alias #
4-1190843-5
Cable Typeu2009
Spec 99M, Spec 99M0111
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
20
99M0111-20-54拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。