TE Connectivity 99M0111-22-1
- 收藏
- 对比
99M0111-22-1
2460-99M0111-22-1
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 99M, 600V Voltage Rating, Tin-Plated Copper, 22 AWG Wire Size, .33 mm² Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
99M0111-22-1详情
TE Connectivity 99M0111-22-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7414773001
TE Internal Description
99M0111-22-1
Alias #
8-1195786-7
Cable Typeu2009
Spec 99M
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
22
99M0111-22-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。