TE Connectivity 99M0211-18-2L
- 收藏
- 对比
99M0211-18-2L
2460-99M0211-18-2L
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 99M, 1000VAC Voltage Rating, Tin Plated Copper, Operating Temperature Range -55 – 120 °C
1最小包装量--
99M0211-18-2L详情
TE Connectivity 99M0211-18-2L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-55 – 120
Conductor Materialu2009
镀锡铜
Voltage Ratingu2009(VAC)
1000
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Cable Typeu2009
Spec 99M
Alias #
5-1200551-5
TE Internal Description
99M0211-18-2L
TE Internal #
A452463001
99M0211-18-2L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。