TE Connectivity 9DBC50H1832PN
- 收藏
- 对比
9DBC50H1832PN
2460-9DBC50H1832PN
集成电路(IC)
--
大陆
立即发货

9DBC50H1832PN datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
9DBC50H1832PN详情
TE Connectivity 9DBC50H1832PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL, TIN PLATED
Manufacturer Part Number
9DBC50H1832PN
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.68
Manufacturer Series
DBC
连接器类型
密耳系列连接器
附加功能
STANDARD:MIL-C-26482, SEAL MATERIAL:SILICON, LEAKAGE RATE:0.1u CM CUBE/HOUR
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
触头总数
32
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
BAYONET
9DBC50H1832PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。