TE Connectivity 9DBC50H2241PN
- 收藏
- 对比
9DBC50H2241PN
2460-9DBC50H2241PN
集成电路(IC)
--
大陆
立即发货

9DBC50H2241PN datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
9DBC50H2241PN详情
TE Connectivity 9DBC50H2241PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STEEL, TIN PLATED
Manufacturer Part Number
9DBC50H2241PN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.68
Manufacturer Series
DBC
连接器类型
密耳系列连接器
附加功能
STANDARD:MIL-C-26482, SEAL MATERIAL:SILICON, LEAKAGE RATE:0.1u CM CUBE/HOUR
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
触头总数
41
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
BAYONET
9DBC50H2241PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。