TE Connectivity 9DM560112-6PBXXXX
- 收藏
- 对比
9DM560112-6PBXXXX
2460-9DM560112-6PBXXXX
集成电路(IC)
--
大陆
立即发货

9DM560112-6PBXXXX datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
9DM560112-6PBXXXX详情
TE Connectivity 9DM560112-6PBXXXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STAINLESS STEEL
Manufacturer Part Number
9DM560112-6PBXXXX
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.57
Manufacturer Series
DM
连接器类型
密耳系列连接器
附加功能
STANDARD:MIL-C-26482, CONTACT MATERIAL:CADMIUM, TIN PLATED, LEAKAGE RATE:< 0.2u CU. FT/HR
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
触头总数
6
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
SNAP
9DM560112-6PBXXXX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。