TE Connectivity 9DM560712PWXXXX
- 收藏
- 对比
9DM560712PWXXXX
2460-9DM560712PWXXXX
集成电路(IC)
--
大陆
立即发货

9DM560712PWXXXX datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
9DM560712PWXXXX详情
TE Connectivity 9DM560712PWXXXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STAINLESS STEEL
Manufacturer Part Number
9DM560712PWXXXX
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.57
Manufacturer Series
DM
ECCN 代码
EAR99
连接器类型
密耳系列连接器
附加功能
STANDARDS:MIL-C-26482, CONTACT MATERIAL:CADMIUM, TIN PLATED, LEAKAGE:
HTS代码
8536.69.40.20
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
HERMETIC
触头总数
12
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
SNAP
9DM560712PWXXXX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。