TE Connectivity A00194-000
- 收藏
- 对比
A00194-000
2460-A00194-000
标记物
--
大陆
立即发货

Wire Labels & Markers TP-WECOMGASST-0.250
1最小包装量--
A00194-000详情
TE Connectivity A00194-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Floor Mount
Manufacturer Part Number
C245D15-2LF-U
Approvals
UL
Fused
无
Manufacturer
ABB
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
7-1199706-8
Brand
TE Connectivity / AMP
终端
Studs
应用
Motors;MCCs;Switchboards
子类别
Wire & Cable Management
电容式
Individual
电压
240 VAC
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
相位
三相
A00194-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。