TE Connectivity A00805-014
- 收藏
- 对比
A00805-014
2460-A00805-014
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Wire Copper, 1 Core, Cross-Section 95 – 240 mm², Polymeric, RAYCHEM POLT
1最小包装量--
A00805-014详情
TE Connectivity A00805-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Hungarian
Power Cable Termination Product Availabilityu2009
CIS, Russia
Alias #
POLT-12D/1XI
TE Internal Description
POLT-12D/1XI
TE Internal #
A00805-014
A00805-014拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。