TE Connectivity A05327-000
- 收藏
- 对比
A05327-000
2460-A05327-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 4
1最小包装量--
A05327-000详情
TE Connectivity A05327-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1087081Y0EQF
Manufacturer
Stearns
Mounting
端部安装
RoHS
Non-Compliant
工作电压
190 VAC;230 VAC;380 VAC;460 VAC
知识产权评级
IP23
A05327-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。