TE Connectivity A101KAQ04
- 收藏
- 对比
A101KAQ04详情
TE Connectivity A101KAQ04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Non-Compliant
Actuator
Bat
Tradename
GEMINI
Brand
TE Connectivity / Alcoswitch
Terminal Seal
Sealed
Illuminated
Non-Illuminated
Manufacturer
TE Connectivity
Part # Aliases
1825136-3
Actuator Style
Bat
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
100
Bushing Size
1/4-40
Manufacturer Part Number
A101KAQ04
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
系列
双子座A
子类别
Switches
额定电流
5 A
Reach合规守则
unknown
终端样式
焊片
开关功能
ON - ON
开关类型
切换开关
触点形式
单刀双掷
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
A101KAQ04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。