TE Connectivity A105P3YZQ04
- 收藏
- 对比
A105P3YZQ04
2460-A105P3YZQ04
拨动开关
--
大陆
立即发货

A105P3YZQ04 datasheet pdf and Toggle Switches product details from TE Connectivity stock available at utmel
1最小包装量--
A105P3YZQ04详情
TE Connectivity A105P3YZQ04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Compliant
Bushing Size
1/4-40
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Actuator Style
Bat
Part # Aliases
2-1825137-9
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
TE Connectivity / Alcoswitch
Tradename
GEMINI
Actuator
Bat
系列
双子座A
终端
Solder
子类别
Switches
终端样式
焊片
开关功能
ON - OFF - ON
投掷配置
单刀双掷
触点形式
单刀双掷
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
A105P3YZQ04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。