TE Connectivity A1077DD1
- 收藏
- 对比
A1077DD1
2460-A1077DD1
接触器(机电)
--
大陆
立即发货

DC Contactors, SPST NO, 50 A, 32 VDC Coil Voltage, 70 Ω Coil Resistance, 28 VDC Coil Voltage, Stud, 28 VDC Switching Voltage, Chassis, 1
1最小包装量--
A1077DD1详情
TE Connectivity A1077DD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
DC Contactor Coil Voltage Ratingu2009(VDC)
28
DC Contactor Coil Resistanceu2009(Ω)
70
Coil Voltage (Max)u2009(VDC)
32
DC Contactor Contact Current Ratingu2009(A)
50
DC Contactor Contact Arrangementu2009
SPST NO
TE Internal Description
A1077DD1RELAY
TE Internal #
6-1616930-7
A1077DD1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。