TE Connectivity A207P3ZQ04
- 收藏
- 对比
A207P3ZQ04
2460-A207P3ZQ04
拨动开关
--
大陆
立即发货

Toggle Switches DPDT WIRE LUG SLV TOGGLE SWITCH
1最小包装量--
A207P3ZQ04详情
TE Connectivity A207P3ZQ04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A207P3ZQ04
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Manufacturer Series
A
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
2-1825139-1
Illuminated
Non-Illuminated
Brand
TE Connectivity / Alcoswitch
Tradename
GEMINI
系列
双子座A
包装
Bulk
ECCN 代码
EAR99
子类别
Switches
Reach合规守则
compliant
Brand Name
Alcoswitch
开关类型
切换开关
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
A207P3ZQ04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。