TE Connectivity A21720-000
- 收藏
- 对比
A21720-000详情
TE Connectivity A21720-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Manufacturer
Miscellaneous
Product Thickness
1.65
Operating Temp Range
-40C to 110C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
9.53
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
*
类型
TUBING
颜色
Red
收缩率
3:1
产品长度(mm)
50(mm)
A21720-000拓展信息








哦! 它是空的。