TE Connectivity A23668-000
- 收藏
- 对比
A23668-000
2460-A23668-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ASIA / China / EMEA, Shear Bolt, ≤ 84 kV, Aluminum-Copper, Stranded / Solid / Sector, Conductor Range 25 – 95 mm², SIMEL BLMT
--最小包装量--
A23668-000详情
TE Connectivity A23668-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A23668-000
TE Internal Description
BLMT-25/95-13
Alias #
7-1201352-2
Mechanical Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 84
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Conductor Typeu2009
Sector, Solid, Stranded
A23668-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。