TE Connectivity A29233-000
- 收藏
- 对比
A29233-000
2460-A29233-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, 40 kA, Class Type II, RAYCHEM LVA
1最小包装量--
A29233-000详情
TE Connectivity A29233-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surge Arrester Classu2009
Type II
Short Circuit Currentu2009(kA)
40
Residual Voltage (Nominal Current)u2009(kV)
1
Surge Arrester Heightu2009(mm)
56
Surge Arrester Product Availabilityu2009
Worldwide
Alias #
7-1202087-7
TE Internal Description
LVA-280B-DS
TE Internal #
A29233-000
A29233-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。